Knowles Electronics, LLC. Microphones - SPM0102ND3 SPM0102ND3

Description
Manufacturer: Knowles Electronics Win Source Part Number: 1257931-SPM0102ND3 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Electronics Win Source Part Number: 1257931-SPM0102ND3 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0102ND3 - 1257931-SPM0102ND3 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0102ND3
1257931-SPM0102ND3
Microphones - SPM0102ND3 1257931-SPM0102ND3
Manufacturer: Knowles Electronics Win Source Part Number: 1257931-SPM0102ND3 Manufacturer Homepage: www.knowles.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Knowles Electronics
Win Source Part Number: 1257931-SPM0102ND3
Manufacturer Homepage: www.knowles.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 1257931-SPM0102ND3
Product Name Microphones - SPM0102ND3
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
SN Ratio 58 dB
View Details