Knowles Microphones - SPH0655LM4H-1 SPH0655LM4H-1

Description
Manufacturer: Knowles Win Source Part Number: 934857-SPH0655LM4H-1 Series: SiSonic™ SPH Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8518.10.8030 Other Part Number: 423-SPH0655LM4H-1-8T R-ND, SPH08P7LM4H-1-8, 423-SPH0655LM4H-1-8D KR-ND, 423-SPH0655LM4H-1-8C T-ND, SPH0655LM4H-1-8, 423-SPH0655LM4H-1CT, 423-SPH0655LM4H-1DKR , 423-SPH0655LM4H-1TR, CORNELL II
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 934857-SPH0655LM4H-1 Series: SiSonic™ SPH Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8518.10.8030 Other Part Number: 423-SPH0655LM4H-1-8T R-ND, SPH08P7LM4H-1-8, 423-SPH0655LM4H-1-8D KR-ND, 423-SPH0655LM4H-1-8C T-ND, SPH0655LM4H-1-8, 423-SPH0655LM4H-1CT, 423-SPH0655LM4H-1DKR , 423-SPH0655LM4H-1TR, CORNELL II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH0655LM4H-1 - 934857-SPH0655LM4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH0655LM4H-1
934857-SPH0655LM4H-1
Microphones - SPH0655LM4H-1 934857-SPH0655LM4H-1
Manufacturer: Knowles Win Source Part Number: 934857-SPH0655LM4H-1 Series: SiSonic™ SPH Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8518.10.8030 Other Part Number: 423-SPH0655LM4H-1-8T R-ND, SPH08P7LM4H-1-8, 423-SPH0655LM4H-1-8D KR-ND, 423-SPH0655LM4H-1-8C T-ND, SPH0655LM4H-1-8, 423-SPH0655LM4H-1CT, 423-SPH0655LM4H-1DKR , 423-SPH0655LM4H-1TR, CORNELL II

Manufacturer: Knowles
Win Source Part Number: 934857-SPH0655LM4H-1
Series: SiSonic™ SPH
Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8518.10.8030
Other Part Number: 423-SPH0655LM4H-1-8TR-ND, SPH08P7LM4H-1-8, 423-SPH0655LM4H-1-8DKR-ND, 423-SPH0655LM4H-1-8CT-ND, SPH0655LM4H-1-8, 423-SPH0655LM4H-1CT, 423-SPH0655LM4H-1DKR, 423-SPH0655LM4H-1TR, CORNELL II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 934857-SPH0655LM4H-1
Product Name Microphones - SPH0655LM4H-1
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details