Knowles Electronics, LLC. Microphones - SPK0838HT4H-1 SPK0838HT4H-1

Description
Manufacturer: Knowles Win Source Part Number: 906788-SPK0838HT4H-1 Series: SiSonic™ Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8542.39.0001 Other Part Number: 423-1432-2, 423-1432-1, SPK0838HT4H-1-7, 423-1432-6, SPK0838HT4H-7
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 906788-SPK0838HT4H-1 Series: SiSonic™ Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8542.39.0001 Other Part Number: 423-1432-2, 423-1432-1, SPK0838HT4H-1-7, 423-1432-6, SPK0838HT4H-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPK0838HT4H-1 - 906788-SPK0838HT4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPK0838HT4H-1
906788-SPK0838HT4H-1
Microphones - SPK0838HT4H-1 906788-SPK0838HT4H-1
Manufacturer: Knowles Win Source Part Number: 906788-SPK0838HT4H-1 Series: SiSonic™ Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8542.39.0001 Other Part Number: 423-1432-2, 423-1432-1, SPK0838HT4H-1-7, 423-1432-6, SPK0838HT4H-7

Manufacturer: Knowles
Win Source Part Number: 906788-SPK0838HT4H-1
Series: SiSonic™
Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8542.39.0001
Other Part Number: 423-1432-2, 423-1432-1, SPK0838HT4H-1-7, 423-1432-6, SPK0838HT4H-7

Buy Now Datasheet
Audio Products - Microphones SPK0838HT4H-1
MICROPHONE HF, MEMS

MICROPHONE HF, MEMS

Supplier's Site
MEMS Microphones - SPK0838HT4H-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MEMS Microphones
SPK0838HT4H-1
MEMS Microphones SPK0838HT4H-1
MEMS Microphones Digital SiSonicTM Microphone With Multiple Performance Modes

MEMS Microphones Digital SiSonicTM Microphone With Multiple Performance Modes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 906788-SPK0838HT4H-1 SPK0838HT4H-1 SPK0838HT4H-1
Product Name Microphones - SPK0838HT4H-1 Audio Products - Microphones MEMS Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details