Knowles Electronics, LLC. Audio Products-Microphones SPH1878LR5H-C

Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ SPH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Sensitivity: -44dB ±0.5dB SPL Frequency Range: 7 Hz ~ 36 kHz Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Termination: Solder Pads
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ SPH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Sensitivity: -44dB ±0.5dB SPL Frequency Range: 7 Hz ~ 36 kHz Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Termination: Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ SPH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Sensitivity: -44dB ±0.5dB SPL Frequency Range: 7 Hz ~ 36 kHz Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Termination: Solder Pads

Manufacturer: Knowles
Category: Audio Products-Microphones
Series: SiSonic™ SPH
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Sensitivity: -44dB ±0.5dB SPL
Frequency Range: 7 Hz ~ 36 kHz
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Termination: Solder Pads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products-Microphones
Frequency Response 7 to 36000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 423-1278-ND - DigiKey
Knowles Electronics, LLC.
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
3 suppliers
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Function Audio
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details