Knowles Microphones - SP0103BE3-5 SP0103BE3-5

Description
Manufacturer: Knowles Win Source Part Number: 1101135-SP0103BE3-5 Packaging: Cut Reel Type: MEMS (Silicon) Termination: Surface Mount Impedance: 100 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.073" (1.85mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±4dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 5.5V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 350μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 1101135-SP0103BE3-5 Packaging: Cut Reel Type: MEMS (Silicon) Termination: Surface Mount Impedance: 100 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.073" (1.85mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±4dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 5.5V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 350μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SP0103BE3-5 - 1101135-SP0103BE3-5 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SP0103BE3-5
1101135-SP0103BE3-5
Microphones - SP0103BE3-5 1101135-SP0103BE3-5
Manufacturer: Knowles Win Source Part Number: 1101135-SP0103BE3-5 Packaging: Cut Reel Type: MEMS (Silicon) Termination: Surface Mount Impedance: 100 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.073" (1.85mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±4dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 5.5V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 350μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 1101135-SP0103BE3-5
Packaging: Cut Reel
Type: MEMS (Silicon)
Termination: Surface Mount
Impedance: 100 Ohm
Frequency Range: 100Hz to 10kHz
Output Type: Analog
Height (Max): 0.073" (1.85mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -22dB ±4dB @ 94dB SPL
S/N Ratio: 59dB
Voltage Range: 1.5 to 5.5V
Port Location: Top
Categories: Audio Products
Status: Obsolete(EOL)
Operating Supply Current: 350μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Products - Microphones - SP0103BE3-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
SP0103BE3-5
Audio Products - Microphones SP0103BE3-5
MIC SISONIC SMD 1.5-5.5V 0-HGHT

MIC SISONIC SMD 1.5-5.5V 0-HGHT

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number 1101135-SP0103BE3-5 SP0103BE3-5
Product Name Microphones - SP0103BE3-5 Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers