PDW07069 is a 24-32 GHz 4-way Wilkinson power divider/combiner designed for surface mount applications, featuring a compact form factor, temperature-stable performance, and 50 ohm characteristic impedance. It operates over a temperature range of -55°C to +125°C with moisture sensitivity level MSL1, and offers amplitude balance within ±0.5 dB, phase balance within ±6.0°, return loss of at least 10 dB, and isolation of at least 10 dB. Excess insertion loss is 1 dB maximum, with insertion loss variation limited to ±0.5 dB over temperature. The device uses low-loss, temperature-stable dielectric materials and integrates thin film resistors for precision performance.
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
RF POWER DVDR 24GHZ-32GHZ MODULE Product overview: PDW07069 from Knowles Precision is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHZ, 32GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 24GHZ, 32GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PDW07069 can be used for catalog matching and distributor lookup.
RF Power Divider 24GHz ~ 32GHz Isolation (Min) 10dB, 14dB Return Loss, 6° Imbalance (Max) Module
RF Power Divider 24 GHz ~ 32 GHz Isolation (Min) 10dB, 14dB Return Loss, 6° Imbalance (Max) Module
| Knowles | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PDW07069 | 851-PDW07069 | 1761-1073-ND | PDW07069 |
| Product Name | DLI Brand Wilkinson Power Dividers | 24GHZ 32GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Category | Passive | |||
| Divider / Combiner Type | 0º | |||
| 0º Power Divider Division: | 4-Way | 4-Way | ||
| Package Type / Form Factor | Surface Mount | Bulk | Module | Module |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |