Metcal Tweezers, Soldering and Rework System MX-5241

Description
New Dual Port Simultaneous Soldering and Rework System with both the Advanced™ Hand-piece and the Precision Tweezers. Users get maximum application flexibility for soldering and reworking the widest range of surface mount components simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Advanced Soldering and Rework Hand-piece and Precision Tweezer Hand-piece Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet
Description
New Dual Port Simultaneous Soldering and Rework System with both the Advanced™ Hand-piece and the Precision Tweezers. Users get maximum application flexibility for soldering and reworking the widest range of surface mount components simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Advanced Soldering and Rework Hand-piece and Precision Tweezer Hand-piece Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers, Soldering and Rework System - MX-5241 - Metcal
Cypress, CA, United States
Tweezers, Soldering and Rework System
MX-5241
Tweezers, Soldering and Rework System MX-5241
New Dual Port Simultaneous Soldering and Rework System with both the Advanced™ Hand-piece and the Precision Tweezers. Users get maximum application flexibility for soldering and reworking the widest range of surface mount components simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Advanced Soldering and Rework Hand-piece and Precision Tweezer Hand-piece Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.

New Dual Port Simultaneous Soldering and Rework System with both the Advanced™ Hand-piece and the Precision Tweezers. Users get maximum application flexibility for soldering and reworking the widest range of surface mount components simultaneously.

Features and Benefits:

  • Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed.
  • Configured with the Metcal Advanced Soldering and Rework Hand-piece and Precision Tweezer Hand-piece
  • Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders.
  • Improved ergonomics with lightweight hand-pieces.
  • Greater process control with SmartHeat® Technology.
  • ESD safe with incoming AC ground monitoring circuitry.
  • Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation.
  • Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Supplier's Site
Soldering Stations - 1682652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
1682652
Soldering Stations 1682652
MX-5241 Solder & Tweezer System EU+UK

MX-5241 Solder & Tweezer System EU+UK

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-5241-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-5241-ND
Soldering, Desoldering, Rework Products 5358-MX-5241-ND
80W MX SYSTEM W/ MX-PS5200, 1 PR

80W MX SYSTEM W/ MX-PS5200, 1 PR

Buy Now Datasheet
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal - 48W5014 - Newark, An Avnet Company
Chicago, IL, United States
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
48W5014
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal 48W5014
DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-H1-AV & MX-PTZ Hand-piece, MX-W1AV & MX-W4PT Workstand; Product Range:MX-5200 Series RoHS Compliant: Yes

DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-H1-AV & MX-PTZ Hand-piece, MX-W1AV & MX-W4PT Workstand; Product Range:MX-5200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-5241 1682652 5358-MX-5241-ND 48W5014
Product Name Tweezers, Soldering and Rework System Soldering Stations Soldering, Desoldering, Rework Products Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz 115/120V_60Hz
Features Settings recall or automation ESD Safe
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 104424 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-MFT-7CH9008-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Welding Machine 35 kHz - Standard 745 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details