Rinco Ultrasonics USA Welding Machine 35 kHz Standard 745 Series

Description
The ultrasonic welding machine Standard 745 Series is suitable for welding operations of thermoplastic parts from small to medium size.
Description
The ultrasonic welding machine Standard 745 Series is suitable for welding operations of thermoplastic parts from small to medium size.

Suppliers

Company
Product
Description
Supplier Links
Welding Machine 35 kHz - Standard 745 Series - Rinco Ultrasonics USA
Danbury, CT, USA
Welding Machine 35 kHz
Standard 745 Series
Welding Machine 35 kHz Standard 745 Series
The ultrasonic welding machine Standard 745 Series is suitable for welding operations of thermoplastic parts from small to medium size.

The ultrasonic welding machine Standard 745 Series is suitable for welding operations of thermoplastic parts from small to medium size.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number Standard 745 Series
Product Name Welding Machine 35 kHz
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Hand Cutting Unit 35 kHz - HC35-3 11m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Textiles and Fabrics
View Details
250s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details