Metcal Ultra Fine Soldering and Rework System MX-5220

Description
New Dual Port Simultaneous Soldering and Rework System with UltraFine Soldering Hand-piece for soldering and touch-up of very small components, restricted access or high density component packaging on a PCB. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal UltraFine Soldering Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet
Description
New Dual Port Simultaneous Soldering and Rework System with UltraFine Soldering Hand-piece for soldering and touch-up of very small components, restricted access or high density component packaging on a PCB. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal UltraFine Soldering Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Fine Soldering and Rework System - MX-5220 - Metcal
Cypress, CA, United States
Ultra Fine Soldering and Rework System
MX-5220
Ultra Fine Soldering and Rework System MX-5220
New Dual Port Simultaneous Soldering and Rework System with UltraFine Soldering Hand-piece for soldering and touch-up of very small components, restricted access or high density component packaging on a PCB. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal UltraFine Soldering Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.

New Dual Port Simultaneous Soldering and Rework System with UltraFine Soldering Hand-piece for soldering and touch-up of very small components, restricted access or high density component packaging on a PCB.

Features and Benefits:

  • Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed.
  • Configured with the Metcal UltraFine Soldering Hand-piece.
  • Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders.
  • Improved ergonomics with lightweight hand-pieces.
  • Greater process control with SmartHeat® Technology.
  • ESD safe with incoming AC ground monitoring circuitry.
  • Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation.
  • Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-5220-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-5220-ND
Soldering, Desoldering, Rework Products 5358-MX-5220-ND
80W MX SYSTEM W/ MX-PS5200, 1 UL

80W MX SYSTEM W/ MX-PS5200, 1 UL

Buy Now Datasheet
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal - 48W5013 - Newark, An Avnet Company
Chicago, IL, United States
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
48W5013
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal 48W5013
DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-H2-UF Micro Solder Pen, MX-W1AV Solder Workstand, MX-CP1 Cartridge Removal Pad; Plug Type:USRoHS Compliant: Yes

DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-H2-UF Micro Solder Pen, MX-W1AV Solder Workstand, MX-CP1 Cartridge Removal Pad; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-5220 5358-MX-5220-ND 48W5013
Product Name Ultra Fine Soldering and Rework System Soldering, Desoldering, Rework Products Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 115/120V_60Hz
Features Settings recall or automation ESD Safe
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering Irons - 7724769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Metcal N-P28 Chip Removal Nozzle N-P28 - 14.5 mm Tip Width - N-P28 - R. S. Hughes Company, Inc.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
 - SWS-M200-17-K - Swagelok Company
Swagelok Company
Specs
Equipment Type PowerSource / Station
Process Capability Welding
Output Power Capability AC Output
View Details