Metcal Soldering and Rework System with 2 Hand-pieces MX-5211

Description
New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production soldering and touch-up soldering operations. In addition, the MX-5211 can be used for conduction rework of SMDs when using SMTC Series soldering cartridges simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with two Metcal Advanced Soldering and Rework Hand-pieces. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet
Description
New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production soldering and touch-up soldering operations. In addition, the MX-5211 can be used for conduction rework of SMDs when using SMTC Series soldering cartridges simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with two Metcal Advanced Soldering and Rework Hand-pieces. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering and Rework System with 2 Hand-pieces - MX-5211 - Metcal
Cypress, CA, United States
Soldering and Rework System with 2 Hand-pieces
MX-5211
Soldering and Rework System with 2 Hand-pieces MX-5211
New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production soldering and touch-up soldering operations. In addition, the MX-5211 can be used for conduction rework of SMDs when using SMTC Series soldering cartridges simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with two Metcal Advanced Soldering and Rework Hand-pieces. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.

New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production soldering and touch-up soldering operations. In addition, the MX-5211 can be used for conduction rework of SMDs when using SMTC Series soldering cartridges simultaneously.

Features and Benefits:

  • Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed.
  • Configured with two Metcal Advanced Soldering and Rework Hand-pieces.
  • Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders.
  • Improved ergonomics with lightweight hand-pieces.
  • Greater process control with SmartHeat® Technology.
  • ESD safe with incoming AC ground monitoring circuitry.
  • Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation.
  • Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-5211-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-5211-ND
Soldering, Desoldering, Rework Products 5358-MX-5211-ND
80W MX SYSTEM W/ MX-PS5200, 2 AD

80W MX SYSTEM W/ MX-PS5200, 2 AD

Buy Now Datasheet
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal - 48W5012 - Newark, An Avnet Company
Chicago, IL, United States
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
48W5012
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal 48W5012
DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, 2 MX-H1-AV Hand-piece, 2 MX-W1AV Workstand; Product Range:MX-5200 Series; Plug Type:US RoHS Compliant: Yes

DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, 2 MX-H1-AV Hand-piece, 2 MX-W1AV Workstand; Product Range:MX-5200 Series; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-5211 5358-MX-5211-ND 48W5012
Product Name Soldering and Rework System with 2 Hand-pieces Soldering, Desoldering, Rework Products Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 115/120V_60Hz
Features Settings recall or automation ESD Safe
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094605 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-BVX-CH01-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 30 kHz - AGM30-500P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details