Metcal Ultra Fine Soldering / Rework System MX-500UF

Description
The MX-500UF Soldering and Rework System includes an ultra fine soldering hand-piece for soldering and touch-up of very small components or for The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements
Request a Quote Datasheet
Description
The MX-500UF Soldering and Rework System includes an ultra fine soldering hand-piece for soldering and touch-up of very small components or for The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Fine Soldering / Rework System - MX-500UF - Metcal
Cypress, CA, United States
Ultra Fine Soldering / Rework System
MX-500UF
Ultra Fine Soldering / Rework System MX-500UF
The MX-500UF Soldering and Rework System includes an ultra fine soldering hand-piece for soldering and touch-up of very small components or for The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements

The MX-500UF Soldering and Rework System includes an ultra fine soldering hand-piece for soldering and touch-up of very small components or for

The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing.

FEATURES AND BENEFITS

• Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge.

• User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes.

• Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed.

• Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance.

• Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories.

• Greater process control with SmartHeat® Technology

• Reduced space requirements

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-500UF-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-500UF-ND
Soldering, Desoldering, Rework Products 5358-MX-500UF-ND
MX-500UF ULTRA-FINE SOLDERING SY

MX-500UF ULTRA-FINE SOLDERING SY

Buy Now Datasheet
Ultra Fine Soldering /rework System, 40W; Supply Voltage Vac Metcal - 83X8630 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fine Soldering /rework System, 40W; Supply Voltage Vac Metcal
83X8630
Ultra Fine Soldering /rework System, 40W; Supply Voltage Vac Metcal 83X8630
ULTRA FINE SOLDERING /REWORK SYSTEM, 40W; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:40W; Kit Contents:MX-500P Power Supply, MX-H2-UF Solder & Rework Hand-piece, MX-W1AV Stand with Sponge & Brass Pad; Plug Type:- RoHS Compliant: Yes

ULTRA FINE SOLDERING /REWORK SYSTEM, 40W; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:40W; Kit Contents:MX-500P Power Supply, MX-H2-UF Solder & Rework Hand-piece, MX-W1AV Stand with Sponge & Brass Pad; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-500UF 5358-MX-500UF-ND 83X8630
Product Name Ultra Fine Soldering / Rework System Soldering, Desoldering, Rework Products Ultra Fine Soldering /rework System, 40W; Supply Voltage Vac Metcal
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories
Features Settings recall or automation ESD Safe
Peak Power 0.0700 kwatts
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719486 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-FIL22P030-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - ADG35-600P-230-N0-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details