Metcal Solder /Desolder System with Internal Pump MFR-1351

Description
The MFR-1350 features a soldering hand-piece and a desoldering gun. The power supply has an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes soldering, rework and through-hole desoldering easy and safe. Features and Benefits: Self-contained powerful pump 2 in 1 ergonomic and flexible hand-piece: pencil or pistol Collection chamber with larger capacity Smart collection chamber for quick and easy change Dual switchable output Powered by Smartheat® Technology
Request a Quote Datasheet
Description
The MFR-1350 features a soldering hand-piece and a desoldering gun. The power supply has an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes soldering, rework and through-hole desoldering easy and safe. Features and Benefits: Self-contained powerful pump 2 in 1 ergonomic and flexible hand-piece: pencil or pistol Collection chamber with larger capacity Smart collection chamber for quick and easy change Dual switchable output Powered by Smartheat® Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder /Desolder System with Internal Pump - MFR-1351 - Metcal
Cypress, CA, United States
Solder /Desolder System with Internal Pump
MFR-1351
Solder /Desolder System with Internal Pump MFR-1351
The MFR-1350 features a soldering hand-piece and a desoldering gun. The power supply has an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes soldering, rework and through-hole desoldering easy and safe. Features and Benefits: Self-contained powerful pump 2 in 1 ergonomic and flexible hand-piece: pencil or pistol Collection chamber with larger capacity Smart collection chamber for quick and easy change Dual switchable output Powered by Smartheat® Technology

The MFR-1350 features a soldering hand-piece and a desoldering gun. The power supply has an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes soldering, rework and through-hole desoldering easy and safe.

Features and Benefits:

  • Self-contained powerful pump
  • 2 in 1 ergonomic and flexible hand-piece: pencil or pistol
  • Collection chamber with larger capacity
  • Smart collection chamber for quick and easy change
  • Dual switchable output
  • Powered by Smartheat® Technology
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MFR-1351-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MFR-1351-ND
Soldering, Desoldering, Rework Products 5358-MFR-1351-ND
MFR DUAL PORT SOLDER/DESOLDER SY

MFR DUAL PORT SOLDER/DESOLDER SY

Buy Now Datasheet
Soldering Stations - 7621367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
7621367
Soldering Stations 7621367
Solder/Desolder system internal pump

Solder/Desolder system internal pump

Supplier's Site
Desolder System W/ Internal Air, 60W, 100-240Vac; Supply Voltage Vac Metcal - 41T5443 - Newark, An Avnet Company
Chicago, IL, United States
Desolder System W/ Internal Air, 60W, 100-240Vac; Supply Voltage Vac Metcal
41T5443
Desolder System W/ Internal Air, 60W, 100-240Vac; Supply Voltage Vac Metcal 41T5443
DESOLDER SYSTEM W/ INTERNAL AIR, 60W, 100-240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1300 Power Supply, Solder & Desolder Hand-piece, Stand; Product Range:MFR-1300 Series RoHS Compliant: Yes

DESOLDER SYSTEM W/ INTERNAL AIR, 60W, 100-240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1300 Power Supply, Solder & Desolder Hand-piece, Stand; Product Range:MFR-1300 Series RoHS Compliant: Yes

Supplier's Site
Rework Station, Internal Pump, 240 V Rohs Compliant Metcal - 58T6976 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, Internal Pump, 240 V Rohs Compliant Metcal
58T6976
Rework Station, Internal Pump, 240 V Rohs Compliant Metcal 58T6976
Rework Station, Internal Pump, 240 V RoHS Compliant: Yes

Rework Station, Internal Pump, 240 V RoHS Compliant: Yes

Supplier's Site
Metcal MFR Soldering / Desoldering Station MFR-1351 - METCAL MFR-1351 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal MFR Soldering / Desoldering Station MFR-1351
METCAL MFR-1351
Metcal MFR Soldering / Desoldering Station MFR-1351 METCAL MFR-1351
The Metcal MFR 60 w soldering / desoldering station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

The Metcal MFR 60 w soldering / desoldering station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

Buy Now

Technical Specifications

  Metcal DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-1351 5358-MFR-1351-ND 7621367 41T5443 58T6976 METCAL MFR-1351
Product Name Solder /Desolder System with Internal Pump Soldering, Desoldering, Rework Products Soldering Stations Desolder System W/ Internal Air, 60W, 100-240Vac; Supply Voltage Vac Metcal Rework Station, Internal Pump, 240 V Rohs Compliant Metcal Metcal MFR Soldering / Desoldering Station MFR-1351
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz 208-230/240V_60Hz
Features Settings recall or automation ESD Safe
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Generator 35 kHz - ADG35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details