Metcal Single Output Soldering & Rework System - Two Cartridge Hand-pieces MFR-1161

Description
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1161 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges and one MFR-H1-SC Soldering Cartridge Hand-piece. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Datasheet
Description
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1161 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges and one MFR-H1-SC Soldering Cartridge Hand-piece. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Output Soldering & Rework System - Two Cartridge Hand-pieces - MFR-1161 - Metcal
Cypress, CA, United States
Single Output Soldering & Rework System - Two Cartridge Hand-pieces
MFR-1161
Single Output Soldering & Rework System - Two Cartridge Hand-pieces MFR-1161
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1161 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges and one MFR-H1-SC Soldering Cartridge Hand-piece. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1161 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges and one MFR-H1-SC Soldering Cartridge Hand-piece.

Features and Benefits:

  • SmartHeat® Technology provides exceptional power for high thermal demand applications.
  • Four hand-pieces available for increased application solutions for soldering and rework on one system
  • Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility
  • Hand-pieces are ergonomic for operator safety and comfort
  • Small Bench Top foot print
  • Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Supplier's Site
Metcal MFR Soldering / Rework Station MFR-1161 - METCAL MFR-1161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal MFR Soldering / Rework Station MFR-1161
METCAL MFR-1161
Metcal MFR Soldering / Rework Station MFR-1161 METCAL MFR-1161
The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

Buy Now
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal - 26R1720 - Newark, An Avnet Company
Chicago, IL, United States
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal
26R1720
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal 26R1720
SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1100 Power Supply, MFR-H1-SC & MFR-H6-SSC Cartridge Solder Hand-piece, 2 WS1 Workstand; Plug Type:- RoHS Compliant: Yes

SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1100 Power Supply, MFR-H1-SC & MFR-H6-SSC Cartridge Solder Hand-piece, 2 WS1 Workstand; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-1161 METCAL MFR-1161 26R1720
Product Name Single Output Soldering & Rework System - Two Cartridge Hand-pieces Metcal MFR Soldering / Rework Station MFR-1161 Single-Output Soldering & Rework System; Supply Voltage Vac Metcal
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024549 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
PerformArc® Robotic Welding Systems -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
AC Input Voltage 460/480V_60Hz
View Details
Plastic Welding Hand Tools - MINOR Hot Air Tool (230 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details