Knowles Electronics, LLC. Microphones MD9752NSZ-1

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 3V ~ 10V Noise Cancelling (-40dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 3V ~ 10V Noise Cancelling (-40dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1079-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1079-ND
Microphones 423-1079-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 3V ~ 10V Noise Cancelling (-40dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone Electret Condenser 3V ~ 10V Noise Cancelling (-40dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MD9752NSZ-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MD9752NSZ-1
Audio Products - Microphones MD9752NSZ-1
MIC COND ANLG NC -40DB 0.382DIA

MIC COND ANLG NC -40DB 0.382DIA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 423-1079-ND MD9752NSZ-1
Product Name Microphones Audio Products - Microphones
Sensitivity 10 mV/Pa (68946 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details