Metcal Digital Hot Air Pencil HCT2-200

Description
The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits. As component miniaturization continues (i.e. 01005components) the ergonomics of a pencil allow a user more freedom to access and rework components on the board without affecting adjacent parts. Larger handheld convection systems commonly reflow and dislodge adjacent components due to a higher minimum airflow. The HCT2 series of Digital Hot Air Pencils have always included an array of nozzle sizes and precision control. The HCT2-200'simproved thermal performance allows the user to target a larger variety of components. Metcal has made working under a microscope easier with the optional bent nozzles. Add the HCT2-200 to your workbench and experience improved performance. Application HCT2-200 was developed for very small surface mount component and package sizes (1206’s and smaller) and low board densities. For denser PCBA’s or applications with heavy copper planes; boards > 4 layers;or components larger than 5mm2, use of a Metcal preheater (PCT-100 series) maybe necessary. Features and Benefits • 200 Watt Ceramic Heater and Dual Stage Air Pump: Provides the power and performance needed to deliver the right amount of thermal energy. • Digital Airflow & Temperature Controls: Two LED displays provide a graphical and numerical representation of the desired airflow and temperature. • Fast Response and Performance: A microprocessor controlled, closed loop feedback system provides fast heating, precise and stable temperature control. • Standby Mode: When the hand-piece is placed into the workstand, the temperature will drop prolonging heater life. • Replaceable Hand-Piece: The hand-piece has been redesigned to allow removal from front of the machine. • Ergonomic and Light Weight Hand-Piece: Slim and ergonomic design hand-piece that feels like a pencil, with a rubber grip. • Easily Change Heaters, Nozzles, and Hand-Pieces: All can be changed in moments. • Nozzles: Six nozzles (1.5 mm – 4.0 mm)are included in the unit with a nozzle plate holder inside the workstand.
Description
The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits. As component miniaturization continues (i.e. 01005components) the ergonomics of a pencil allow a user more freedom to access and rework components on the board without affecting adjacent parts. Larger handheld convection systems commonly reflow and dislodge adjacent components due to a higher minimum airflow. The HCT2 series of Digital Hot Air Pencils have always included an array of nozzle sizes and precision control. The HCT2-200'simproved thermal performance allows the user to target a larger variety of components. Metcal has made working under a microscope easier with the optional bent nozzles. Add the HCT2-200 to your workbench and experience improved performance. Application HCT2-200 was developed for very small surface mount component and package sizes (1206’s and smaller) and low board densities. For denser PCBA’s or applications with heavy copper planes; boards > 4 layers;or components larger than 5mm2, use of a Metcal preheater (PCT-100 series) maybe necessary. Features and Benefits • 200 Watt Ceramic Heater and Dual Stage Air Pump: Provides the power and performance needed to deliver the right amount of thermal energy. • Digital Airflow & Temperature Controls: Two LED displays provide a graphical and numerical representation of the desired airflow and temperature. • Fast Response and Performance: A microprocessor controlled, closed loop feedback system provides fast heating, precise and stable temperature control. • Standby Mode: When the hand-piece is placed into the workstand, the temperature will drop prolonging heater life. • Replaceable Hand-Piece: The hand-piece has been redesigned to allow removal from front of the machine. • Ergonomic and Light Weight Hand-Piece: Slim and ergonomic design hand-piece that feels like a pencil, with a rubber grip. • Easily Change Heaters, Nozzles, and Hand-Pieces: All can be changed in moments. • Nozzles: Six nozzles (1.5 mm – 4.0 mm)are included in the unit with a nozzle plate holder inside the workstand.

Suppliers

Company
Product
Description
Supplier Links
Digital Hot Air Pencil - HCT2-200 - Metcal
Cypress, CA, United States
Digital Hot Air Pencil
HCT2-200
Digital Hot Air Pencil HCT2-200
The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits. As component miniaturization continues (i.e. 01005components) the ergonomics of a pencil allow a user more freedom to access and rework components on the board without affecting adjacent parts. Larger handheld convection systems commonly reflow and dislodge adjacent components due to a higher minimum airflow. The HCT2 series of Digital Hot Air Pencils have always included an array of nozzle sizes and precision control. The HCT2-200'simproved thermal performance allows the user to target a larger variety of components. Metcal has made working under a microscope easier with the optional bent nozzles. Add the HCT2-200 to your workbench and experience improved performance. Application HCT2-200 was developed for very small surface mount component and package sizes (1206’s and smaller) and low board densities. For denser PCBA’s or applications with heavy copper planes; boards > 4 layers;or components larger than 5mm2, use of a Metcal preheater (PCT-100 series) maybe necessary. Features and Benefits • 200 Watt Ceramic Heater and Dual Stage Air Pump: Provides the power and performance needed to deliver the right amount of thermal energy. • Digital Airflow & Temperature Controls: Two LED displays provide a graphical and numerical representation of the desired airflow and temperature. • Fast Response and Performance: A microprocessor controlled, closed loop feedback system provides fast heating, precise and stable temperature control. • Standby Mode: When the hand-piece is placed into the workstand, the temperature will drop prolonging heater life. • Replaceable Hand-Piece: The hand-piece has been redesigned to allow removal from front of the machine. • Ergonomic and Light Weight Hand-Piece: Slim and ergonomic design hand-piece that feels like a pencil, with a rubber grip. • Easily Change Heaters, Nozzles, and Hand-Pieces: All can be changed in moments. • Nozzles: Six nozzles (1.5 mm – 4.0 mm)are included in the unit with a nozzle plate holder inside the workstand.

The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits.

As component miniaturization continues (i.e. 01005components) the ergonomics of a pencil allow a user more freedom to access and rework components on the board without affecting adjacent parts. Larger handheld convection systems commonly reflow and dislodge adjacent components due to a higher minimum airflow.

The HCT2 series of Digital Hot Air Pencils have always included an array of nozzle sizes and precision control. The HCT2-200'simproved thermal performance allows the user to target a larger variety of components. Metcal has made working under a microscope easier with the optional bent nozzles. Add the HCT2-200 to your workbench and experience improved performance.

Application

HCT2-200 was developed for very small surface mount component and package sizes (1206’s and smaller) and low board densities. For denser PCBA’s or applications with heavy copper planes; boards > 4 layers;or components larger than 5mm2, use of a Metcal preheater (PCT-100 series) maybe necessary.

Features and Benefits

• 200 Watt Ceramic Heater and Dual Stage Air Pump: Provides the power and performance needed to deliver the right amount of thermal energy.

• Digital Airflow & Temperature Controls: Two LED displays provide a graphical and numerical representation of the desired airflow and temperature.

• Fast Response and Performance: A microprocessor controlled, closed loop feedback system provides fast heating, precise and stable temperature control.

• Standby Mode: When the hand-piece is placed into the workstand, the temperature will drop prolonging heater life.

• Replaceable Hand-Piece: The hand-piece has been redesigned to allow removal from front of the machine.

• Ergonomic and Light Weight Hand-Piece: Slim and ergonomic design hand-piece that feels like a pencil, with a rubber grip.

• Easily Change Heaters, Nozzles, and Hand-Pieces: All can be changed in moments.

• Nozzles: Six nozzles (1.5 mm – 4.0 mm)are included in the unit with a nozzle plate holder inside the workstand.

Supplier's Site

Technical Specifications

  Metcal
Product Category Welding, Brazing, and Soldering Equipment
Product Number HCT2-200
Product Name Digital Hot Air Pencil
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115167 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFR-H5-DS-C-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - ADG35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details