Knowles Speakers GV-32830-000

Description
28.125 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 12.5kHz Top, Dual Port Rectangular
Request a Quote Datasheet
Description
28.125 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 12.5kHz Top, Dual Port Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1419-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1419-ND
Speakers 423-1419-ND
28.125 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 12.5kHz Top, Dual Port Rectangular

28.125 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 12.5kHz Top, Dual Port Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
GV-32830-000
Speakers & Transducers GV-32830-000
Speakers & Transducers Quad driver Balance armature receiver

Speakers & Transducers Quad driver Balance armature receiver

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1419-ND GV-32830-000
Product Name Speakers Speakers & Transducers
Weight 0.71 g (0.03 oz)
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details