Knowles Electronics, LLC. Microphones - EK-29878-C05 EK-29878-C05

Description
Manufacturer: Knowles Win Source Part Number: 777896-EK-29878-C05 Series: EK Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Part Status: Obsolete(EOL) Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Height (Maximum): 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 777896-EK-29878-C05 Series: EK Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Part Status: Obsolete(EOL) Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Height (Maximum): 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - EK-29878-C05 - 777896-EK-29878-C05 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - EK-29878-C05
777896-EK-29878-C05
Microphones - EK-29878-C05 777896-EK-29878-C05
Manufacturer: Knowles Win Source Part Number: 777896-EK-29878-C05 Series: EK Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Part Status: Obsolete(EOL) Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Height (Maximum): 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Knowles
Win Source Part Number: 777896-EK-29878-C05
Series: EK
Packaging: Bulk
Type: Electret Condenser
Termination: Solder Pads
Frequency Range: 100Hz ~ 10kHz
Output Type: Analog
Shape: Rectangular
Direction: Omnidirectional
Part Status: Obsolete(EOL)
Categories: Audio Products
Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm)
Height (Maximum): 0.089" (2.26mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 777896-EK-29878-C05
Product Name Microphones - EK-29878-C05
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - EA-21843-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 1.12 mV/Pa (7736 mV/psi)
View Details
3 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details