The EDS474Z5R5C is a 0.47 F, 5.5 Vdc electric double layer supercapacitor in a radial C4 case code package, designed for integrated circuit voltage backup and initial battery power delivery. It has an ESR of 50 Ω at 1 kHz, operates from -25 °C to +85 °C, and measures 12.4 mm in diameter, 20 mm in height, with a maximum lead spacing of 5.5 mm. The capacitor meets specified performance limits after 1000 hours of life testing at 85 °C, including ±30% capacitance change and ESR ≤ 4 times initial value, and passes moisture resistance testing at 90-95% RH for 240 hours.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
470mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C
85 ºC Long Life Electric Double Layer Supercapacitor 0.47µF 5.5V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 470MF -20% +80% 5.5V T/H
CAP 470MF -20% +80% 5.5V T/H
Supercapacitors / Ultracapacitors 0.47F 5.5V 85 DEGR C
SUPERCAPACITOR, 0.47F, 5.5V, 85C, RADIAL, 9.5MM X 21.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS474Z5R5C | 338-EDS474Z5R5C-ND | 2002-EDS474Z5R5C | EDS474Z5R5C | EDS474Z5R5C | EDS474Z5R5C | EDS474Z5R5C | 134275894 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors / Ultracapacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Multilayer | Film Capacitors | Single-Layer | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Capacitance Range | 470000 microF | 470000 microF | 0.4700 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |