Cornell Dubilier Ultracapacitors EDS224Z3R6H

Description
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote Datasheet
Description
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultracapacitors - EDS224Z3R6H - Cornell Dubilier
Liberty, SC, United States
Ultracapacitors
EDS224Z3R6H
Ultracapacitors EDS224Z3R6H
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us

Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Call Us: 847-675-1760 ext. 7742
Email Us

Supplier's Site Datasheet
Supercapacitors 2002-EDS224Z3R6H
85 ºC Long Life Electric Double Layer Supercapacitor 0.22µF 3.6V

85 ºC Long Life Electric Double Layer Supercapacitor 0.22µF 3.6V

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1351770-EDS224Z3R6H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1351770-EDS224Z3R6H
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1351770-EDS224Z3R6H
Win Source Part Number: 1351770-EDS224Z3R6H Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: EDS Termination: PC Pins Package: Bulk Size / Dimension: 0.453" Dia (11.50mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Capacitance: 220 mF Tolerance: -20%, +80% Voltage - Rated: 3.6 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 75Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Axial, Can - Horizontal Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) California Prop 65: Warning Information

Win Source Part Number: 1351770-EDS224Z3R6H
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: EDS
Termination: PC Pins
Package: Bulk
Size / Dimension: 0.453" Dia (11.50mm)
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Capacitance: 220 mF
Tolerance: -20%, +80%
Voltage - Rated: 3.6 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 75Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Axial, Can - Horizontal
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
California Prop 65: Warning Information

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-EDS224Z3R6H-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-EDS224Z3R6H-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-EDS224Z3R6H-ND
220mF (EDLC) Supercapacitor 3.6V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 85°C

220mF (EDLC) Supercapacitor 3.6V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Supercapacitors / Ultracapacitors
EDS224Z3R6H
Supercapacitors / Ultracapacitors EDS224Z3R6H
Supercapacitors / Ultracapacitors 0.22F 3.6V 85 DEGR C

Supercapacitors / Ultracapacitors 0.22F 3.6V 85 DEGR C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDS224Z3R6H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDS224Z3R6H
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDS224Z3R6H
CAP 220MF -20% +80% 3.6V T/H

CAP 220MF -20% +80% 3.6V T/H

Supplier's Site
Capacitor - 134262556 - Radwell International
Willingboro, NJ, United States
Capacitor
134262556
Capacitor 134262556
SUPER CAPACITOR, RADIAL, 0.22 F, 3.6 V, 11 X 5.5 MM. FREE 2 YEAR RADWELL WARRANTY

SUPER CAPACITOR, RADIAL, 0.22 F, 3.6 V, 11 X 5.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number EDS224Z3R6H 2002-EDS224Z3R6H 1351770-EDS224Z3R6H 338-EDS224Z3R6H-ND EDS224Z3R6H EDS224Z3R6H 134262556
Product Name Ultracapacitors Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors / Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Ultracapacitor Multilayer Multilayer Single-Layer
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 220000 microF 0.2200 microF 220000 microF 220000 microF 220000 microF 220000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ultracapacitors - DSF405M3R0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers