Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
1F (EDLC) Supercapacitor 5.5V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 85°C
85 ºC Long Life Electric Double Layer Supercapacitor 1µF 5.5V
Win Source Part Number: 1349799-EDS105Z5R5C
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: EDS
Termination: PC Pins
Package: Tray
Size / Dimension: 0.846" Dia (21.50mm)
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 250
Capacitance: 1 F
Tolerance: -20%, +80%
Voltage - Rated: 5.5 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 30Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
California Prop 65: Warning Information
CAP 1F -20% +80% 5.5V T/H
CAP 1F -20% +80% 5.5V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS105Z5R5C | 338-EDS105Z5R5C-ND | 2002-EDS105Z5R5C | 1349799-EDS105Z5R5C | EDS105Z5R5C | EDS105Z5R5C |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Multilayer | Film Capacitors | Single-Layer | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |