The EDC334Z5R5H is a 70 ºC long-life electric double layer supercapacitor in a vertical radial case style, rated for 5.5 Vdc and 0.33 F capacitance with a 1 kHz ESR of 75 Ω. It is designed for integrated circuit voltage backup and battery power delivery, operating within a temperature range of -25 ºC to +70 ºC. The case dimensions are 12.5 mm ±0.5 mm in diameter and 13.5 mm max in height, with 5 mm ±0.5 mm lead spacing. It meets life, moisture, and temperature cycling specifications including ±30% capacitance change after 1000 hours at 70 ºC and ESR increase limited to four times initial value.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
330mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C
70 ºC Long Life Electric Double Layer Supercapacitor 0.33µF 5.5V
CAP 330MF -20% +80% 5.5V T/H
Supercapacitors / Ultracapacitors 0.33F 5.5V 70 DEGR C
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC334Z5R5H | 338-EDC334Z5R5H-ND | 2002-EDC334Z5R5H | EDC334Z5R5H | EDC334Z5R5H |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors / Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 330000 microF | 330000 microF | 0.3300 microF | 330000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |