The EDS104Z3R6C is a 0.1 F, 3.6 Vdc electric double layer supercapacitor in a radial through-hole case code C1 package, designed for integrated circuit voltage backup and battery power delivery. It operates from -25 °C to +85 °C, with an ESR of 120 Ω at 1 kHz. Dimensions are 12.5 mm ±0.5 in diameter and 11.5 mm ±0.3 in height, with a maximum height of 13.5 mm. The capacitor meets life, moisture, and temperature cycling specifications with ±30% capacitance change and ESR ≤ 4 times initial value after 1000 hours at 85 °C under rated voltage.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
100mF (EDLC) Supercapacitor 3.6V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 ºC Long Life Electric Double Layer Supercapacitor 0.1µF 3.6V
0.1F, 3.6V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS104Z3R6C | 338-EDS104Z3R6C-ND | EDS104Z3R6C | 2002-EDS104Z3R6C | EDS104Z3R6C |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 100000 microF | 100000 microF | 0.1000 microF | 100000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |