EDC473Z5R5V is a 70 °C long-life electric double layer supercapacitor in a radial through-hole package, rated for 5.5 Vdc with a capacitance of 0.047 F and an ESR of 120 Ω at 1 kHz. It measures 12.5 mm in diameter, 13.5 mm in maximum height, and has a terminal pitch of 5 mm. The component is designed for integrated circuit voltage backup and high discharge current applications, operating within a temperature range of -25 °C to +70 °C. Capacitance and ESR variations after environmental testing are within ±30% and ≤4× initial values, respectively, as specified for life, moisture, and temperature cycling tests.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
47mF (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 120Ohm @ 1kHz 1000 Hrs @ 70°C
70 ºC Long Life Electric Double Layer Supercapacitor 0.047µF 5.5V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EDC473Z5R5V | 338-EDC473Z5R5V-ND | 2002-EDC473Z5R5V |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Ultracapacitor | Multilayer | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 47000 microF | 0.0470 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |