The EDC334Z6R3C is a 70 ºC rated electric double layer supercapacitor in a radial case style, with a capacitance of 0.33 F and a rated voltage of 6.3 Vdc. It features a maximum ESR of 75 Ω at 1 kHz and is designed for integrated circuit voltage backup and battery power delivery. The device operates within a temperature range of -25 ºC to +70 ºC and meets life, moisture, and thermal cycling stability criteria with capacitance change within ±30% and ESR up to 4 times the initial value under stress conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
330mF (EDLC) Supercapacitor 6.3V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 70°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
70 ºC Long Life Electric Double Layer Supercapacitor 0.33µF 6.3V
0.33F, 6.3V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC334Z6R3C | 338-EDC334Z6R3C-ND | EDC334Z6R3C | 2002-EDC334Z6R3C | EDC334Z6R3C |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 330000 microF | 330000 microF | 0.3300 microF | 330000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |