The EDC334Z5R5C is a 70 ºC long life electric double layer supercapacitor designed for integrated circuit voltage backup and battery power delivery. It has a capacitance of 0.33 F, a rated voltage of 5.5 Vdc, and an ESR of 75 Ω at 1 kHz. The part is in a thru hole stacked coin type package with a radial mounting style and dimensions consistent with the C1 case code: 12.5 ±0.5 mm diameter, 13.5 mm maximum height, and 5 ±0.5 mm lead spacing. The operating temperature range is -25 ºC to +70 ºC, with capacitance change within ±30% after life, shelf life, moisture resistance, and temperature cycling tests. The ESR remains within specified multipliers of the initial value under all stress conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 70°C
70 ºC Long Life Electric Double Layer Supercapacitor 0.33µF 5.5V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC334Z5R5C | EDC334Z5R5C | 338-EDC334Z5R5C-ND | 2002-EDC334Z5R5C |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 330000 microF | 330000 microF | 0.3300 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |