The DSF155M3R0 is a 3-volt supercapacitor designed for high pulse power and battery backup applications. It has a capacitance of 1.5 F with a tolerance of ±20% (M tolerance), an ESR of 0.14 Ω at 1 kHz, and dimensions of 6.3 mm in diameter and 18 mm in height. The lead spacing is 2.5 mm with a lead diameter of 0.6 mm. It operates over a temperature range of -40°C to +85°C, supports 500,000 charge-discharge cycles, and meets RoHS compliance standards.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
3 Volt Supercapacitor 3V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.5F (EDLC) Supercapacitor 3V Radial, Can 320mOhm @ 1kHz 1500 Hrs @ 65°C
CAP 1.5F 20% 3V THROUGH HOLE
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF155M3R0 | 2002-DSF155M3R0 | DSF155M3R0 | 338-DSF155M3R0-ND | DSF155M3R0 |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | |
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts |