The EDC105Z6R3C is a 70 ºC rated electric double layer supercapacitor in a radial case style, designed for integrated circuit voltage backup and initial battery power delivery. It has a capacitance of 1.0 F, a rated voltage of 6.3 Vdc, and a 1 kHz ESR of 30 Ω. The component uses a thru-hole stacked coin package with a height of 19 mm and a diameter of 12.4 mm. Operating temperature range is -25 ºC to +70 ºC. After 1000 hours at 70 ºC with rated voltage, capacitance change is within ±30% of initial and ESR does not exceed four times the initial value. It meets humidity and temperature cycling stability requirements as specified for the EDC series.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
1F (EDLC) Supercapacitor 6.3V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 70°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
70 ºC Long Life Electric Double Layer Supercapacitor 1µF 6.3V
1.0F, 6.3V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC105Z6R3C | 338-EDC105Z6R3C-ND | EDC105Z6R3C | 2002-EDC105Z6R3C | EDC105Z6R3C |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1 microF | 1.00E6 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |