The DSM186Q018W075PB is a standard supercapacitor module with a rated voltage of 18 Vdc, a capacitance of 18.3 F, and passive balancing. It features an integrated cable assembly with a Molex Mini-Lock connector, insulated construction, and 85°C rated cells. The module measures 112 mm in length, 67 mm in width, and 19 mm in height, with a mass of 126 g. It operates from −40°C to +65°C, with an extended range of −40°C to +85°C at 15 Vdc. The ESR is 220 mΩ at 25°C, with a peak discharge current of 32.66 A and a leakage current of 11 mA at rated voltage. The device meets RoHS and REACH standards and uses UL 810A recognized cells.
Modules / Standard Modules
18.6F, 18V, 112X67X19.5MM, STD M
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
Standard Supercapacitor Modules 18µF 18V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM186Q018W075PB | 338-DSM186Q018W075PB-ND | DSM186Q018W075PB | 2002-DSM186Q018W075PB |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.83E7 microF | 1.83E7 microF | 18 microF | |
| WVDC | 18 volts | 18 volts | 18 volts |