Knowles Electronics, LLC. ED Series Receivers

Description
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration
Description
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration

Suppliers

Company
Product
Description
Supplier Links
ED Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
ED Series Receivers
ED Series Receivers
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration

The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications.

Features

  • 135dB SPL maximum output
  • Low Vibration
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name ED Series Receivers
Impedance 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 185 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details