Knowles Electronics, LLC. Speakers ED-29689-000

Description
10.2 Ohms Receiver Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
10.2 Ohms Receiver Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - ED-29689-000-ND - DigiKey
Thief River Falls, MN, United States
10.2 Ohms Receiver Speaker 200Hz ~ 5kHz Top Rectangular

10.2 Ohms Receiver Speaker 200Hz ~ 5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-29689-000
Speakers & Transducers ED-29689-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number ED-29689-000-ND ED-29689-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - JC54WP-4A - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 110 dB
Maximum Power 0.0100 watts
Sensitivity 65 dB
View Details