Knowles Electronics, LLC. Speakers CI-28352-000

Description
47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular
Request a Quote Datasheet
Description
47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CI-28352-000-ND - DigiKey
Thief River Falls, MN, United States
47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular

47 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-28352-000
Speakers & Transducers CI-28352-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number CI-28352-000-ND CI-28352-000
Product Name Speakers Speakers & Transducers
Weight 0.14 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details