Knowles Electronics, LLC. Microphones EA-21939-000

Description
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - EA-21939-000-ND - DigiKey
Thief River Falls, MN, United States
Microphones
EA-21939-000-ND
Microphones EA-21939-000-ND
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - EA-21939-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EA-21939-000
Audio Products - Microphones EA-21939-000
MIC COND ANALOG OMNI -59DB

MIC COND ANALOG OMNI -59DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EA-21939-000
Microphones EA-21939-000
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number EA-21939-000-ND EA-21939-000 EA-21939-000
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1EX Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details