AUDIX Corporation The Micros Microphone MB8450 Miniaturized Condenser Microphone

Description
84 inch MicroBoom carbon fiber boom arm with M1250B miniature condenser The MicroBoom™ is produced in three lengths: 24", 50" and 84". The boom is a carbon fiber rod compatible with any of The Micros™. Lightweight, able to attach to any microphone stand, the MicroBoom(tm), is a problem solver for many hard-to-reach miking applications including choir, live theater and orchestra. The MicroBoom™ can be used with any of the microphones in The Micros™ series providing a broad selection of pick-up patterns, output levels and frequency responses. A high quality shielded cable is used internally to insure the cleanest audio signal path between the microphone and the bottom of the boom. The stand adapter offers total control over the angle, rotation and position of the carbon fiber rod by way of a flexible metal gooseneck. The MicroBoom™ provides an ultra-clean, professional and elegant appearance on stage while providing exceptional performance and portability. MODELS AVAILABLE: MICROBOOM24 - 24" carbon fiber boom arm with clutch assembly MICROBOOM50 - 50" carbon fiber boom arm with clutch assembly MICROBOOM84 - 84" carbon fiber boom arm with clutch assembly MODELS AVAILABLE WITH MICROPHONE: MB5050 - 50 inch carbon fiber boom, clutch assembly, & M1250B cardioid mic MB5050HC - Same as above with M1250B hypercardioid mic MB5055 - Same as above with M1255B high output cardioid mic MB5055HC - Same as above with M1255B hypercardioid mic MB8450 - 84 inch carbon fiber boom, clutch assembly, & M1250B cardioid mic MB8450HC - Same as above with M1250B hypercardioid mic MB8455 - Same as above with M1255B high output cardioid mic MB8455HC - Same as above with M1255B hypercardioid mic (See individual mics for specifications) Applications: Lighweight, rigid Portable, easy to position Clean, elegant appearance Choice of capsules Exceptional sound quality No external power needed Attaches to any mic stand Can be used horizontally or vertically
Datasheet
Description
84 inch MicroBoom carbon fiber boom arm with M1250B miniature condenser The MicroBoom™ is produced in three lengths: 24", 50" and 84". The boom is a carbon fiber rod compatible with any of The Micros™. Lightweight, able to attach to any microphone stand, the MicroBoom(tm), is a problem solver for many hard-to-reach miking applications including choir, live theater and orchestra. The MicroBoom™ can be used with any of the microphones in The Micros™ series providing a broad selection of pick-up patterns, output levels and frequency responses. A high quality shielded cable is used internally to insure the cleanest audio signal path between the microphone and the bottom of the boom. The stand adapter offers total control over the angle, rotation and position of the carbon fiber rod by way of a flexible metal gooseneck. The MicroBoom™ provides an ultra-clean, professional and elegant appearance on stage while providing exceptional performance and portability. MODELS AVAILABLE: MICROBOOM24 - 24" carbon fiber boom arm with clutch assembly MICROBOOM50 - 50" carbon fiber boom arm with clutch assembly MICROBOOM84 - 84" carbon fiber boom arm with clutch assembly MODELS AVAILABLE WITH MICROPHONE: MB5050 - 50 inch carbon fiber boom, clutch assembly, & M1250B cardioid mic MB5050HC - Same as above with M1250B hypercardioid mic MB5055 - Same as above with M1255B high output cardioid mic MB5055HC - Same as above with M1255B hypercardioid mic MB8450 - 84 inch carbon fiber boom, clutch assembly, & M1250B cardioid mic MB8450HC - Same as above with M1250B hypercardioid mic MB8455 - Same as above with M1255B high output cardioid mic MB8455HC - Same as above with M1255B hypercardioid mic (See individual mics for specifications) Applications: Lighweight, rigid Portable, easy to position Clean, elegant appearance Choice of capsules Exceptional sound quality No external power needed Attaches to any mic stand Can be used horizontally or vertically
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Micros Microphone - MB8450 Miniaturized Condenser Microphone - AUDIX Corporation
Wilsonville, OR, USA
84 inch MicroBoom carbon fiber boom arm with M1250B miniature condenser The MicroBoom™ is produced in three lengths: 24", 50" and 84". The boom is a carbon fiber rod compatible with any of The Micros™. Lightweight, able to attach to any microphone stand, the MicroBoom(tm), is a problem solver for many hard-to-reach miking applications including choir, live theater and orchestra. The MicroBoom™ can be used with any of the microphones in The Micros™ series providing a broad selection of pick-up patterns, output levels and frequency responses. A high quality shielded cable is used internally to insure the cleanest audio signal path between the microphone and the bottom of the boom. The stand adapter offers total control over the angle, rotation and position of the carbon fiber rod by way of a flexible metal gooseneck. The MicroBoom™ provides an ultra-clean, professional and elegant appearance on stage while providing exceptional performance and portability. MODELS AVAILABLE: MICROBOOM24 - 24" carbon fiber boom arm with clutch assembly MICROBOOM50 - 50" carbon fiber boom arm with clutch assembly MICROBOOM84 - 84" carbon fiber boom arm with clutch assembly MODELS AVAILABLE WITH MICROPHONE: MB5050 - 50 inch carbon fiber boom, clutch assembly, & M1250B cardioid mic MB5050HC - Same as above with M1250B hypercardioid mic MB5055 - Same as above with M1255B high output cardioid mic MB5055HC - Same as above with M1255B hypercardioid mic MB8450 - 84 inch carbon fiber boom, clutch assembly, & M1250B cardioid mic MB8450HC - Same as above with M1250B hypercardioid mic MB8455 - Same as above with M1255B high output cardioid mic MB8455HC - Same as above with M1255B hypercardioid mic (See individual mics for specifications) Applications: Lighweight, rigid Portable, easy to position Clean, elegant appearance Choice of capsules Exceptional sound quality No external power needed Attaches to any mic stand Can be used horizontally or vertically

84 inch MicroBoom carbon fiber boom arm with M1250B miniature condenser

The MicroBoom™ is produced in three lengths: 24", 50" and 84". The boom is a carbon fiber rod compatible with any of The Micros™. Lightweight, able to attach to any microphone stand, the MicroBoom(tm), is a problem solver for many hard-to-reach miking applications including choir, live theater and orchestra.

The MicroBoom™ can be used with any of the microphones in The Micros™ series providing a broad selection of pick-up patterns, output levels and frequency responses. A high quality shielded cable is used internally to insure the cleanest audio signal path between the microphone and the bottom of the boom. The stand adapter offers total control over the angle, rotation and position of the carbon fiber rod by way of a flexible metal gooseneck. The MicroBoom™ provides an ultra-clean, professional and elegant appearance on stage while providing exceptional performance and portability.

MODELS AVAILABLE:

MICROBOOM24 - 24" carbon fiber boom arm with clutch assembly

MICROBOOM50 - 50" carbon fiber boom arm with clutch assembly

MICROBOOM84 - 84" carbon fiber boom arm with clutch assembly

MODELS AVAILABLE WITH MICROPHONE:

MB5050 - 50 inch carbon fiber boom, clutch assembly, & M1250B cardioid mic

MB5050HC - Same as above with M1250B hypercardioid mic

MB5055 - Same as above with M1255B high output cardioid mic

MB5055HC - Same as above with M1255B hypercardioid mic

MB8450 - 84 inch carbon fiber boom, clutch assembly, & M1250B cardioid mic

MB8450HC - Same as above with M1250B hypercardioid mic

MB8455 - Same as above with M1255B high output cardioid mic

MB8455HC - Same as above with M1255B hypercardioid mic

(See individual mics for specifications)

Applications:

  • Lighweight, rigid
  • Portable, easy to position
  • Clean, elegant appearance
  • Choice of capsules
  • Exceptional sound quality
  • No external power needed
  • Attaches to any mic stand
  • Can be used horizontally or vertically
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number MB8450 Miniaturized Condenser Microphone
Product Name The Micros Microphone
Directivity Directional; Cardioid; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details