DSM335Q009W075PB is a 9V standard supercapacitor module with 3.3 F capacitance, 546 mΩ ESR, and a Molex Mini-Lock connector. It measures 33 mm in length, 30 mm in width, 11 mm in height, and has a 75 mm cable assembly. The module operates from -40°C to +65°C, features passive cell balancing, and is RoHS and REACH compliant. UL 810A recognized cells are used, with a rated leakage current of 0.9 mA at 72 hours and a peak current of 5.3 A at 1 second.
Modules / Standard Modules
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
Standard Supercapacitor Modules 3.3µF 9V
3.3F, 9V, 33X30X11MM, STD MOD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM335Q009W075PB | DSM335Q009W075PB | 2002-DSM335Q009W075PB | 338-DSM335Q009W075PB-ND |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 3.30E6 microF | 3.30E6 microF | 3.3 microF | |
| WVDC | 9 volts | 9 volts | 9 volts |