The DSF405M3R0 is a 3.0 V supercapacitor with a capacitance of 4.0 F, designed for high pulse power and battery backup applications. It has a lead spacing of 15.5 mm, a lead diameter of 0.6 mm, and dimensions of 21 mm in length, 32 mm in height, and 11 mm in thickness. The device operates from -40°C to +85°C and meets RoHS compliance. It has a maximum ESR of 0.38 Ω at 20°C, a maximum leakage current of 72 mA, and is rated for 500,000 charge/discharge cycles. The capacitance tolerance is ±20% (M tolerance).
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
4F (EDLC) Supercapacitor 3V Radial, Can 80mOhm @ 1kHz 1500 Hrs @ 65°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 4F 20% 3V THROUGH HOLE
| Cornell Dubilier | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF405M3R0 | 338-DSF405M3R0-ND | DSF405M3R0 | DSF405M3R0 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Ultracapacitor | Single-Layer | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 4.00E6 microF | 4.00E6 microF | 4.00E6 microF | 4.00E6 microF |
| WVDC | 3 volts | 3 volts | 3 volts |