The DSF125M3R0 is a 3-volt supercapacitor designed for high pulse power applications such as battery backup, energy harvesting, and LED lighting. It has a capacitance of 1.2 farads with a tolerance of ±20%, an ESR of 0.11 ohm at 1 kHz, and operates within a temperature range of -40°C to +85°C. The device is rated for 500,000 charge/discharge cycles and features a lead spacing of 2.5 mm, lead diameter of 0.6 mm, and dimensions of 6.3 mm in diameter by 15 mm in height. It is RoHS compliant and meets 810A recognition standards.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.2F (EDLC) Supercapacitor 3V Radial, Can 350mOhm @ 1kHz 1500 Hrs @ 65°C
3 Volt Supercapacitor 3V
CAP 1.2F 20% 3V THROUGH HOLE
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF125M3R0 | DSF125M3R0 | 338-DSF125M3R0-ND | 2002-DSF125M3R0 | DSF125M3R0 |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.20E6 microF | 1.20E6 microF | 1.20E6 microF | 1.20E6 microF | |
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts |