The 205DER2R5SFQ is a radial lead ultracapacitor rated for 2.5 VDC with a capacitance of 2.0 F, designed for high pulse power applications such as battery backup and DC/DC conversion. It has a cylindrical case measuring 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm and lead diameter of 0.5 mm. The maximum continuous current is 1.19 A, with a maximum ESR of 350 mΩ at 1 kHz, and stored energy of 1.736 mWh. Operating temperature ranges from -25°C to +70°C, with a storage temperature range of -40°C to +70°C. Capacitance tolerance is +50%/-20% at 25°C, and leakage current is specified at 0.01 mA after 72 hours at 25°C. The part supports 500,000 charge/discharge cycles with minimal degradation under specified conditions. Its weight is 1.085 grams and volume is 0.804 mL.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 2F -20% +50% 2.5V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 205DER2R5SFQ | 205DER2R5SFQ |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 2.00E6 microF | 2.00E6 microF |
| WVDC | 2.5 volts | 2.5 volts |