The DGH504M8R1 is a 0.5 farad, 8.1 volt ultracapacitor designed for high pulse power applications, such as battery backup and energy harvesting. It has a rectangular case measuring 21x20x6.5 mm with a lead spacing of 11 mm and a lead diameter of 0.5 mm. The part operates from -40°C to +85°C and has a capacitance tolerance of -20% to +20%. It features an ESR of 1.1 mΩ at 1 kHz, a maximum continuous charge current of 4.8 A, and can store 4.6 mWh of energy. The part is RoHS compliant and meets UL 810a standards. Its life cycle rating is 500,000 cycles with less than 30% capacitance change and less than 200% ESR change under specified conditions.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAPACITOR 500MF 20% 8.1V TH
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DGH504M8R1 | 338-DGH504M8R1-ND |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Ultracapacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 500000 microF | 500000 microF |