Cornell Dubilier Ultracapacitors DGH335Q2R7

Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote Datasheet
Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultracapacitors - DGH335Q2R7 - Cornell Dubilier
Liberty, SC, United States
Ultracapacitors
DGH335Q2R7
Ultracapacitors DGH335Q2R7
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us

Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Call Us: 847-675-1760 ext. 7742
Email Us

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-DGH335Q2R7-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-DGH335Q2R7-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-DGH335Q2R7-ND
3.3F (EDLC) Supercapacitor 2.7V Radial, Can 80mOhm @ 1kHz 1500 Hrs @ 85°C

3.3F (EDLC) Supercapacitor 2.7V Radial, Can 80mOhm @ 1kHz 1500 Hrs @ 85°C

Buy Now Datasheet
Supercapacitors/Ultracapacitors - DGH335Q2R7 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
DGH335Q2R7
Supercapacitors/Ultracapacitors DGH335Q2R7
The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving lower costs. The DGH Series includes 21 different value/voltage combinations, ranging in capacitance from 0.5F (Farad) to 350F, with voltage ratings from 2.7 to 5.5WVDC. ESR varies by part, but is notably lower than capacitors with similar storage capabilities. Operating temperature ranges from -40 to +65°C for extended life performance in countless applications. Like other IC supercapacitors, DGH supercaps provide engineers with interesting new design options. With their massive energy storage, they have the ability to provide instantaneous bursts of power to smooth power interruptions, supplement batteries or even be used in place of batteries in certain applications. DGH supercaps do not degrade with each cycle. At 2.7 volts, operating life is rated at 10 years with 500,000 cycles. Applications for these supercapacitors include: energy harvesting, mechanical actuators, transportation power, smart electric meters, pulse battery pack alternatives, memory backup, battery/capacitor hybrids, UPS systems, emergency lighting, LED power, solar lighting or anywhere that significant energy storage is needed.

The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving lower costs. The DGH Series includes 21 different value/voltage combinations, ranging in capacitance from 0.5F (Farad) to 350F, with voltage ratings from 2.7 to 5.5WVDC. ESR varies by part, but is notably lower than capacitors with similar storage capabilities. Operating temperature ranges from -40 to +65°C for extended life performance in countless applications.

Like other IC supercapacitors, DGH supercaps provide engineers with interesting new design options. With their massive energy storage, they have the ability to provide instantaneous bursts of power to smooth power interruptions, supplement batteries or even be used in place of batteries in certain applications. DGH supercaps do not degrade with each cycle. At 2.7 volts, operating life is rated at 10 years with 500,000 cycles.

Applications for these supercapacitors include: energy harvesting, mechanical actuators, transportation power, smart electric meters, pulse battery pack alternatives, memory backup, battery/capacitor hybrids, UPS systems, emergency lighting, LED power, solar lighting or anywhere that significant energy storage is needed.

Supplier's Site Datasheet
Supercapacitors - 2002-DGH335Q2R7 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Supercapacitors
2002-DGH335Q2R7
Supercapacitors 2002-DGH335Q2R7
Low ESR Supercapacitor 3.3µF 2.7V

Low ESR Supercapacitor 3.3µF 2.7V

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - DGH335Q2R7 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
DGH335Q2R7
Electric Double Layer Capacitors (EDLC), Supercapacitors DGH335Q2R7
CAPACITOR 3.3F -10% +30% 2.7V TH

CAPACITOR 3.3F -10% +30% 2.7V TH

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - DGH335Q2R7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
DGH335Q2R7
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors DGH335Q2R7
CAPACITOR 3.3F -10% +30% 2.7V TH

CAPACITOR 3.3F -10% +30% 2.7V TH

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number DGH335Q2R7 338-DGH335Q2R7-ND DGH335Q2R7 2002-DGH335Q2R7 DGH335Q2R7 DGH335Q2R7
Product Name Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors/Ultracapacitors Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Ultracapacitor Film Capacitors Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.30E6 microF 3.30E6 microF 3.30E6 microF 3.3 microF 3.30E6 microF 3.30E6 microF
WVDC 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ultracapacitors - DSF155Q3R0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details