The DGH106Q2R7C is a 10 F supercapacitor rated for 2.7 Vdc, designed for high pulse power applications and battery backup. It has a case size of 10 mm diameter by 25 mm length, with a lead spacing of 5 mm and a lead diameter of 0.6 mm. It operates over a temperature range of -40°C to +85°C and features an ESR of 3.5 mΩ at 1 kHz, with a maximum continuous current of 45 A. The device supports 500,000 charge/discharge cycles and complies with RoHS standards. Its energy density is 3.38 mWh/g and volumetric power density is 4.86 kW/kg at 25°C. This variant is one of several configurations in the DGH series with identical performance characteristics to DGH106Q2R7, differing only in weight and volumetric energy density.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Low ESR Supercapacitor 10µF 2.7V
10F (EDLC) Supercapacitor 2.7V Radial, Can 40mOhm @ 1kHz 1500 Hrs @ 85°C
CAP EDLC 2.7V 10F TH
SUPER CAPACITOR, 10F, 2.7V, 10 X 25 MM, LEAD SPACE 5 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DGH106Q2R7C | 2002-DGH106Q2R7C | 338-DGH106Q2R7C-ND | DGH106Q2R7C | 134273458 |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.00E7 microF | 10 microF | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts |