The DGH106Q2R7B is a 10.0 F ultracapacitor rated for 2.7 Vdc with a maximum ESR of 8.4 mΩ at 1 kHz and a maximum pulse current of 45 A. It is designed for high pulse power applications, such as battery backup and energy harvesting, with a specified capacitance tolerance of -10% to +30% and operating temperature range of -40°C to +85°C. The device measures 12.5 mm in diameter by 25 mm in height with a lead spacing of 5 mm and lead diameter of 0.6 mm, and weighs 3.6 grams. It supports 500,000 charge/discharge cycles and meets RoHS compliance and UL 810a recognition standards.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Low ESR Supercapacitor 10µF 2.7V
The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving lower costs. The DGH Series includes 21 different value/voltage combinations, ranging in capacitance from 0.5F (Farad) to 350F, with voltage ratings from 2.7 to 5.5WVDC. ESR varies by part, but is notably lower than capacitors with similar storage capabilities. Operating temperature ranges from -40 to +65°C for extended life performance in countless applications.
Like other IC supercapacitors, DGH supercaps provide engineers with interesting new design options. With their massive energy storage, they have the ability to provide instantaneous bursts of power to smooth power interruptions, supplement batteries or even be used in place of batteries in certain applications. DGH supercaps do not degrade with each cycle. At 2.7 volts, operating life is rated at 10 years with 500,000 cycles.
Applications for these supercapacitors include: energy harvesting, mechanical actuators, transportation power, smart electric meters, pulse battery pack alternatives, memory backup, battery/capacitor hybrids, UPS systems, emergency lighting, LED power, solar lighting or anywhere that significant energy storage is needed.
10F (EDLC) Supercapacitor 2.7V Radial, Can 40mOhm @ 1kHz 1500 Hrs @ 85°C
Special Capacitor, 2.7V, 30% +To
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DGH106Q2R7B | 2002-DGH106Q2R7B | DGH106Q2R7B | 338-DGH106Q2R7B-ND | DGH106Q2R7B |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 1.00E7 microF | 10 microF | 1.00E7 microF | 1.00E7 microF | |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts |