The DGH305Q2R7 is a 2.7V supercapacitor with 3.0F capacitance, designed for high pulse power applications such as battery backup and energy harvesting. It has a cylindrical radial leaded package measuring 8mm in diameter and 20mm in height, with a lead spacing of 3.5mm and lead diameter of 0.6mm. The part operates over a temperature range of -40°C to +85°C, has an ESR of 2.8mΩ at 1kHz, and a maximum ripple current of 18A. It supports up to 500,000 charge/discharge cycles and meets RoHS and UL 810a standards. Its volumetric energy density is 2.17Wh/l and volumetric power density is 3.02kW/l at 20°C.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
3F (EDLC) Supercapacitor 2.7V Radial, Can 80mOhm @ 1kHz 1500 Hrs @ 85°C
The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving lower costs. The DGH Series includes 21 different value/voltage combinations, ranging in capacitance from 0.5F (Farad) to 350F, with voltage ratings from 2.7 to 5.5WVDC. ESR varies by part, but is notably lower than capacitors with similar storage capabilities. Operating temperature ranges from -40 to +65°C for extended life performance in countless applications.
Like other IC supercapacitors, DGH supercaps provide engineers with interesting new design options. With their massive energy storage, they have the ability to provide instantaneous bursts of power to smooth power interruptions, supplement batteries or even be used in place of batteries in certain applications. DGH supercaps do not degrade with each cycle. At 2.7 volts, operating life is rated at 10 years with 500,000 cycles.
Applications for these supercapacitors include: energy harvesting, mechanical actuators, transportation power, smart electric meters, pulse battery pack alternatives, memory backup, battery/capacitor hybrids, UPS systems, emergency lighting, LED power, solar lighting or anywhere that significant energy storage is needed.
Supercapacitors / Ultracapacitors 3F 2.7V 30%/-10% Radial Product overview: DGH305Q2R7 from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-DGH305Q2R7 can be used for catalog matching and distributor lookup.
Low ESR Supercapacitor 3µF 2.7V
CAPACITOR 3F -10% +30% 2.7V TH
| Cornell Dubilier | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DGH305Q2R7 | 338-DGH305Q2R7-ND | DGH305Q2R7 | 61-DGH305Q2R7 | 2002-DGH305Q2R7 | DGH305Q2R7 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | 2.7V Capacitor | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 3.00E6 microF | 3.00E6 microF | 3.00E6 microF | 3.00E6 microF | 3 microF | 3.00E6 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |