The DGH105Q5R5 is a 1.0 F ultracapacitor rated for 5.5 Vdc, designed for high pulse power applications and battery life extension. It has a lead spacing of 12 mm, a lead diameter of 0.6 mm, and a case dimension of 17x16x8.5 mm. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of ±20% at 20°C. The part meets RoHS compliance and is 810a recognized. Maximum DC ESR at 20°C is 1.8 mΩ, and maximum ripple current is 11 A. It stores 4.2 mWh of energy and has a volumetric energy density of 1.71 Wh/l and a volumetric power density of 2.96 kW/l.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Low ESR Supercapacitor 1µF 2.7V
1F (EDLC) Supercapacitor 5.5V Radial, Can 280mOhm @ 1kHz 1500 Hrs @ 85°C
CAPACITOR 1F -10% +30% 5.5V TH
CAPACITOR 1F -10% +30% 5.5V TH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DGH105Q5R5 | 2002-DGH105Q5R5 | 338-DGH105Q5R5-ND | 373-DGH105Q5R5 | DGH105Q5R5 |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | CAPACITOR 1F -10% +30% 5.5V TH | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 1.00E6 microF | 1 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| WVDC | 5.5 volts | 2.7 volts | 5.5 volts | 5.5 volts |