Metcal Desoldering Nozzles DCP-CNL5

Description
Desolder Tip Long Reach, ID 1.27mm
Request a Quote Datasheet
Description
Desolder Tip Long Reach, ID 1.27mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzles - 7621433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desoldering Nozzles
7621433
Desoldering Nozzles 7621433
Desolder Tip Long Reach, ID 1.27mm

Desolder Tip Long Reach, ID 1.27mm

Supplier's Site
For Use With Metcal - 68K3233 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Metcal
68K3233
For Use With Metcal 68K3233
For Use With:MFR-DSX,-DSI, -SDX and -SDI Systems; Tip / Nozzle Style:-; Tip / Nozzle Width:2.65mm; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: Yes

For Use With:MFR-DSX,-DSI, -SDX and -SDI Systems; Tip / Nozzle Style:-; Tip / Nozzle Width:2.65mm; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desoldering Tip DCP-CNL5 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width - METCAL DCP-CNL5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DCP-CNL5 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width
METCAL DCP-CNL5
Metcal Smartheat Desoldering Tip DCP-CNL5 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width METCAL DCP-CNL5
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.104 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.104 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7621433 68K3233 METCAL DCP-CNL5
Product Name Desoldering Nozzles For Use With Metcal Metcal Smartheat Desoldering Tip DCP-CNL5 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width
Process Capability Soldering Stations, Irons & Accessories; Desoldering Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Pastes - 2349615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Plastic Sheet Butt Welding Machine - POLYFUSION 4-50 - Ritmo America, LLC
Specs
Equipment Type Complete System
Process Capability Plastic Welding Process; Welding
Features Integral or optional automation unit such as a robot or CNC table; CNC Automatic
View Details
SureCut™ Cutter / Sealer -  - Sonobond Ultrasonics, Inc.
Sonobond Ultrasonics, Inc.
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Nonwovens and Textiles
View Details