Metcal Desoldering Nozzles DCP-CN7

Description
Desolder Tip ID 2.49mm
Request a Quote Datasheet
Description
Desolder Tip ID 2.49mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzles - 7621427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desoldering Nozzles
7621427
Desoldering Nozzles 7621427
Desolder Tip ID 2.49mm

Desolder Tip ID 2.49mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-DCP-CN7-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-DCP-CN7-ND
Soldering, Desoldering, Rework Products 5358-DCP-CN7-ND
DCP DESOLDERING TIP, STANDARD LE

DCP DESOLDERING TIP, STANDARD LE

Buy Now Datasheet
Soldering Iron Tip, 3.65 Mm Rohs Compliant Metcal - 58T6910 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 3.65 Mm Rohs Compliant Metcal
58T6910
Soldering Iron Tip, 3.65 Mm Rohs Compliant Metcal 58T6910
Soldering Iron Tip, 3.65 mm RoHS Compliant: Yes

Soldering Iron Tip, 3.65 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desoldering Tip DCP-CN7 - Desolder - Standard Tip - 0.218 in Tip Length - 0.095 (ID) in, 0.143 (OD) in Tip Width - METCAL DCP-CN7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DCP-CN7 - Desolder - Standard Tip - 0.218 in Tip Length - 0.095 (ID) in, 0.143 (OD) in Tip Width
METCAL DCP-CN7
Metcal Smartheat Desoldering Tip DCP-CN7 - Desolder - Standard Tip - 0.218 in Tip Length - 0.095 (ID) in, 0.143 (OD) in Tip Width METCAL DCP-CN7
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.095 (ID) in, 0.143 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.095 (ID) in, 0.143 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7621427 5358-DCP-CN7-ND 58T6910 METCAL DCP-CN7
Product Name Desoldering Nozzles Soldering, Desoldering, Rework Products Soldering Iron Tip, 3.65 Mm Rohs Compliant Metcal Metcal Smartheat Desoldering Tip DCP-CN7 - Desolder - Standard Tip - 0.218 in Tip Length - 0.095 (ID) in, 0.143 (OD) in Tip Width
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-7CH5008-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 35 kHz - ADG35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details