Metcal Programmable Hand Held Convection Tool HCT-1000

Description
The HCT-1000 System is a fully programmable hand held convection rework tool that can both remove and place SMT components. It features digital controls, in-ternal or external thermocouple feedback control, program storage of up to 50 profiles and integrated vacuum pick-up for component placement and removal. Features and Benefits: Integrated vacuum pickup for easy component removal Profile creation for operator repeatability and storage for up to 50 user defined profiles Manual mode for quick setup External thermocouple for process setup and verification Hand-piece controls for heater and vacuum Programmable, digitally controlled airflow for repeatable results Multiples modes of operation: Manual, 4 zone heating (with the MRS-1100A system) The HCT-1000 is connected to the PCT-1000 via a cable when used as part of the MRS system May beused with ATH-1100A Adjustable Tool Holder
Request a Quote Datasheet
Description
The HCT-1000 System is a fully programmable hand held convection rework tool that can both remove and place SMT components. It features digital controls, in-ternal or external thermocouple feedback control, program storage of up to 50 profiles and integrated vacuum pick-up for component placement and removal. Features and Benefits: Integrated vacuum pickup for easy component removal Profile creation for operator repeatability and storage for up to 50 user defined profiles Manual mode for quick setup External thermocouple for process setup and verification Hand-piece controls for heater and vacuum Programmable, digitally controlled airflow for repeatable results Multiples modes of operation: Manual, 4 zone heating (with the MRS-1100A system) The HCT-1000 is connected to the PCT-1000 via a cable when used as part of the MRS system May beused with ATH-1100A Adjustable Tool Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Hand Held Convection Tool - HCT-1000 - Metcal
Cypress, CA, United States
Programmable Hand Held Convection Tool
HCT-1000
Programmable Hand Held Convection Tool HCT-1000
The HCT-1000 System is a fully programmable hand held convection rework tool that can both remove and place SMT components. It features digital controls, in-ternal or external thermocouple feedback control, program storage of up to 50 profiles and integrated vacuum pick-up for component placement and removal. Features and Benefits: Integrated vacuum pickup for easy component removal Profile creation for operator repeatability and storage for up to 50 user defined profiles Manual mode for quick setup External thermocouple for process setup and verification Hand-piece controls for heater and vacuum Programmable, digitally controlled airflow for repeatable results Multiples modes of operation: Manual, 4 zone heating (with the MRS-1100A system) The HCT-1000 is connected to the PCT-1000 via a cable when used as part of the MRS system May beused with ATH-1100A Adjustable Tool Holder

The HCT-1000 System is a fully programmable hand held convection rework tool that can both remove and place SMT components. It features digital controls, in-ternal or external thermocouple feedback control, program storage of up to 50 profiles and integrated vacuum pick-up for component placement and removal.

Features and Benefits:

  • Integrated vacuum pickup for easy component removal
  • Profile creation for operator repeatability and storage for up to 50 user defined profiles
  • Manual mode for quick setup
  • External thermocouple for process setup and verification
  • Hand-piece controls for heater and vacuum
  • Programmable, digitally controlled airflow for repeatable results
  • Multiples modes of operation: Manual, 4 zone heating (with the MRS-1100A system)
  • The HCT-1000 is connected to the PCT-1000 via a cable when used as part of the MRS system
  • May beused with ATH-1100A Adjustable Tool Holder
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-HCT-1000-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-HCT-1000-ND
Soldering, Desoldering, Rework Products 5358-HCT-1000-ND
PROGRAMMABLE HOT AIR CONVECTION

PROGRAMMABLE HOT AIR CONVECTION

Buy Now Datasheet
Programmable Convection Tool, 600W, 240V; Supply Voltage Vac Metcal - 47R4992 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Convection Tool, 600W, 240V; Supply Voltage Vac Metcal
47R4992
Programmable Convection Tool, 600W, 240V; Supply Voltage Vac Metcal 47R4992
PROGRAMMABLE CONVECTION TOOL, 600W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:840°F; Output Power:600W; Kit Contents:Programmabl e Hand Held Convection Tool; Product Range:-; Plug Type:-; Flow Rate Max:25l/min RoHS Compliant: Yes

PROGRAMMABLE CONVECTION TOOL, 600W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:840°F; Output Power:600W; Kit Contents:Programmable Hand Held Convection Tool; Product Range:-; Plug Type:-; Flow Rate Max:25l/min RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal HCT Rework Station HCT-1000 - METCAL HCT-1000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal HCT Rework Station HCT-1000
METCAL HCT-1000
Metcal HCT Rework Station HCT-1000 METCAL HCT-1000
The Metcal HCT 600 w rework station is another quality product from Metcal. Provides an output wattage of 600 w. Provides 5 to 25 l/min of air. Input voltage needs to be 100 to 240 v ac.

The Metcal HCT 600 w rework station is another quality product from Metcal. Provides an output wattage of 600 w. Provides 5 to 25 l/min of air. Input voltage needs to be 100 to 240 v ac.

Buy Now

Technical Specifications

  Metcal DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number HCT-1000 5358-HCT-1000-ND 47R4992 METCAL HCT-1000
Product Name Programmable Hand Held Convection Tool Soldering, Desoldering, Rework Products Programmable Convection Tool, 600W, 240V; Supply Voltage Vac Metcal Metcal HCT Rework Station HCT-1000
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz
Features Settings recall or automation
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1923669 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CN5001-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Welding Machine 20 kHz - Standard 3000 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details