Metcal Desoldering Nozzles DCP-CN6

Description
Desolder Tip ID 1.52mm
Request a Quote Datasheet
Description
Desolder Tip ID 1.52mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzles - 7621424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desoldering Nozzles
7621424
Desoldering Nozzles 7621424
Desolder Tip ID 1.52mm

Desolder Tip ID 1.52mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-DCP-CN6-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-DCP-CN6-ND
Soldering, Desoldering, Rework Products 5358-DCP-CN6-ND
DCP DESOLDERING TIP, STANDARD LE

DCP DESOLDERING TIP, STANDARD LE

Buy Now Datasheet
Tip, Desoldering, 420C, 1.52Mm; For Use With Metcal - 58T6909 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, 420C, 1.52Mm; For Use With Metcal
58T6909
Tip, Desoldering, 420C, 1.52Mm; For Use With Metcal 58T6909
TIP, DESOLDERING, 420C, 1.52MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.85mm; Tip / Nozzle RoHS Compliant: Yes

TIP, DESOLDERING, 420C, 1.52MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.85mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desoldering Tip DCP-CN6 - Desolder - Standard Tip - 0.218 in Tip Length - 0.06 (ID) in, 0.112 (OD) in Tip Width - METCAL DCP-CN6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DCP-CN6 - Desolder - Standard Tip - 0.218 in Tip Length - 0.06 (ID) in, 0.112 (OD) in Tip Width
METCAL DCP-CN6
Metcal Smartheat Desoldering Tip DCP-CN6 - Desolder - Standard Tip - 0.218 in Tip Length - 0.06 (ID) in, 0.112 (OD) in Tip Width METCAL DCP-CN6
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 (ID) in, 0.112 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 (ID) in, 0.112 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7621424 5358-DCP-CN6-ND 58T6909 METCAL DCP-CN6
Product Name Desoldering Nozzles Soldering, Desoldering, Rework Products Tip, Desoldering, 420C, 1.52Mm; For Use With Metcal Metcal Smartheat Desoldering Tip DCP-CN6 - Desolder - Standard Tip - 0.218 in Tip Length - 0.06 (ID) in, 0.112 (OD) in Tip Width
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-7CH5002-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Hand Welding Unit 35 kHz - HG35-3 15m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details