Knowles Speakers CI-28203-000

Description
174 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet
Description
174 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CI-28203-000-ND - DigiKey
Thief River Falls, MN, United States
174 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

174 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-28203-000
Speakers & Transducers CI-28203-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number CI-28203-000-ND CI-28203-000
Product Name Speakers Speakers & Transducers
Weight 0.99 g (0.04 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 728 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details