Knowles RF Filters B280LA0S

Description
28GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 4dB 8-SMD, No Lead
Request a Quote Datasheet
Description
28GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 4dB 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1024-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1024-ND
RF Filters 1761-1024-ND
28GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 4dB 8-SMD, No Lead

28GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 4dB 8-SMD, No Lead

Buy Now Datasheet
RF Filters - B280LA0S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B280LA0S
RF Filters B280LA0S
RF FILTER BAND PASS 28GHZ 8SMD

RF FILTER BAND PASS 28GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1024-ND B280LA0S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 28000 MHz 28000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2674180 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 18000 MHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-B279KB1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27900 MHz
View Details