The 664HC1600K2SM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, rated for 150 kVAR at 600 VAC and 300 A RMS current at 100 kHz. It has a capacitance of 0.66 μF, a maximum core temperature of +85°C, and a surface temperature limit of +45°C with de-rating above this point. The capacitor features a maximum ESR of 0.8 mΩ at +25°C, a self-inductance under 3 nH, and flame retardant compliance to UL94V0. It is mounted in a 2SM6 terminal style with dimensions of 30.2 mm in height, 30 mm in width, and 68 mm in length.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.66µF Film Capacitor 600V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.66µF
CAP FILM 0.66UF 10% 600VAC CHASS
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664HC1600K2SM6 | 664HC1600K2SM6 | 1572-1825-ND | 2002-664HC1600K2SM6 | 664HC1600K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |